TE Connectivity A38980-000
- 收藏
- 对比
A38980-000
2460-A38980-000
套管 - 音频连接器
CSON
大陆
立即发货

Connector Accessories Tinel Lock Adapter RA Aluminum Alloy Olive Drab Cadmium Over Electroless Nicke
1最小包装量--
A38980-000详情
TE Connectivity A38980-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
5(mm)
Operating Temp Range
-20C to 70C
Rad Hardened
无
Usage Level
Commercial grade
筛选水平
Commercial
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
A38980-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。