TE Connectivity A417200001
- 收藏
- 对比
A417200001
2460-A417200001
标签,标记
--
大陆
立即发货

Cable Markers Printable Heat Shrink Cross Linked Polyolefin Orange
1最小包装量--
A417200001详情
TE Connectivity A417200001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insertion
BEFORE TERMINATION
Mounting Styles
HEAT SHRINK
Marker Type
PRINTABLE
Package
Box
Base Product Number
TMS-SCE-1K
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
*
电缆直径
5.46(mm)
图例
NOT REQUIRED
图例颜色
NOT REQUIRED
标记颜色
ORANGE
产品长度(mm)
50(mm)
A417200001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。