TE Connectivity A42358-064
- 收藏
- 对比
A42358-064
2460-A42358-064
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, Russia / CIS, Heat Shrink, Wire Copper, 3 Core, Cross-Section 70 – 185 mm², Polymeric, RAYCHEM POLT
1最小包装量--
A42358-064详情
TE Connectivity A42358-064重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Shield Styleu2009
Wire Copper
Power Cable Termination Voltage Classu2009(kV)
≤ 24
Power Cable Termination Technologyu2009
热缩管
Installation Instructionu2009
Russian
Power Cable Termination Product Availabilityu2009
CIS, Russia
Alias #
POLT-24D/3XIH4
TE Internal Description
POLT-24D/3XIH4
TE Internal #
A42358-064
A42358-064拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。