TE Connectivity A43848-000
- 收藏
- 对比
A43848-000
2460-A43848-000
热缩套,帽盖
--
大陆
立即发货

Cable Accessories Slimline Y-Transition Modified Fluoropolymer Black
1最小包装量--
A43848-000详情
TE Connectivity A43848-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
本体材质
Modified Fluoropolymer
Number of Outlets
None
Manufacturer Part Number
P-M10R2-F3RX
Manufacturer
Grace Technologies
For Use With
Cables
Package
Box
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
操作温度
-55 to 150 °C
系列
*
类型
Slimline Y-Transition
颜色
Black
知识产权评级
IP65
A43848-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。