TE Connectivity A4TR15W04
- 收藏
- 对比
A4TR15W04
2460-A4TR15W04
拨动开关
--
大陆
立即发货

Toggle Switches 4PDT ON-(ON) 20 Amps Panel
1最小包装量--
A4TR15W04详情
TE Connectivity A4TR15W04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
银合金
安装类型
Bushing
Bushing Size
M12
Factory Pack QuantityFactory Pack Quantity
50
Mounting Styles
面板安装
Actuator Style
Bat
Part # Aliases
8-6437630-3
Manufacturer
TE Connectivity
Illuminated
Non-Illuminated
Terminal Seal
Sealed
Brand
TE Connectivity / Alcoswitch
RoHS
Details
Actuator
Bat
包装
Bulk
子类别
Switches
终端样式
快速连接
开关功能
ON - (ON)
触点形式
4PDT
产品类别
拨动开关
照明颜色
-
灯型
-
产品类别
拨动开关
A4TR15W04拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。