TE Connectivity A77145-000
- 收藏
- 对比
A77145-000
2460-A77145-000
端子 - 环形连接器
--
大陆
立即发货

Solder Shrink Solder Sleeve Cross-Linked Modified Fluoropolymer Transparent Blue
1最小包装量--
A77145-000详情
TE Connectivity A77145-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temp Range
-65C to 200C
Rad Hardened
无
类型
焊接套管
颜色
透明蓝
产品长度(mm)
16.5(mm)
A77145-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。