TE Connectivity A84872N001
- 收藏
- 对比
A84872N001
2460-A84872N001
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, EMEA / ASIA / ANZPAC, Shear Bolt, ≤ 42 kV, Aluminum-Copper, Stranded / Flexible / Solid, SIMEL BSM
1最小包装量--
A84872N001详情
TE Connectivity A84872N001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
A84872N001
Conductor Typeu2009
Flexible, Solid, Stranded
Mechanical Connector Conductor Materialu2009
Aluminum-Copper
Mechanical Connector Voltage Classu2009(kV)
≤ 42
Mechanical Connector Technologyu2009
Shear Bolt
Mechanical Connector Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Alias #
BSMU 35/150
TE Internal Description
BSMU-35/150
A84872N001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。