TE Connectivity A94332-000
- 收藏
- 对比
A94332-000
2460-A94332-000
套管 - 音频连接器
--
大陆
立即发货

Connector Accessories Tinel Lock Adapter RA Aluminum Alloy Passivized Entry Size 7
1最小包装量--
A94332-000详情
TE Connectivity A94332-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Thermoplastic Elastomer (TPE)
Manufacturer Part Number
CLS40MRB-BB-H
Approvals
CSA, UL
Manufacturer
Advanced Devices (Marinco)
额定电流
400 A
电压
600 VAC
连接类型
Receptacle
A94332-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。