TE Connectivity A94637-077
- 收藏
- 对比
A94637-077
2460-A94637-077
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, SEE / Russia / CIS, Heat Shrink, ≤ 24 kV, Inline, Medium Voltage Transition Joint, Cross-Section 25 – 70 mm², 3 Core, RAYCHEM POLJ
1最小包装量--
A94637-077详情
TE Connectivity A94637-077重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
A94637-077
TE Internal Description
POLJ-24/3X25-70
Alias #
POLJ-24/3X25-70
Joints & Splice Product Availabilityu2009
CIS, Russia, SEE
Installation Instructionu2009
Latvian, Russian
Joints & Splice Technologyu2009
热缩管
Joints & Splice Voltage Classu2009(kV)
≤ 24
Joint & Splice Application Typeu2009
Inline
A94637-077拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。