TE Connectivity AAA7969-00
- 收藏
- 对比
AAA7969-00详情
TE Connectivity AAA7969-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
27
Stranding element
无
Flame retardant
Other
Permitted cable outer temperature after assembling without vibration
-30 - 80
Circuit integrity
None
Diameter conductor
1.2
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
4.4
Specification material outer sheath
Other
Screen over stranding element
None
Category
None
Halogen free according to IEC 60754-2
无
Protective sheath
Polyvinyl chloride (PVC)
Core identification
Colour
Number of stranding elements
1
Min. permitted bending radius, moving application with forced guidance
44
Nominal cross section conductor
0.25
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
44
Min. permitted bending radius, stationary application/permanent installation
22
Low smoke according to IEC 61034-2
无
Nominal voltage U
300
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
双工
有
绞合
Bundle
防紫外线
无
AAA7969-00拓展信息








哦! 它是空的。