TE Connectivity AAA8371-00
- 收藏
- 对比
AAA8371-00详情
TE Connectivity AAA8371-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
有
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 2.5
Type of electric connection
压接
Ambient temperature
-40 - 125
Rated current In
10
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 2.5
Material connector insert
Thermoplastic
Diameter plug-in contact
1.6
Material of contact surface
Silver
Contact insert without contacts
无
Connectable conductor cross section multi-wired
0.5 - 1.5
Pollution degree
3
With wire protection
有
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Connectable conductor cross section solid-core
0.5 - 1.5
深度
44
宽度
14.5
高度
24.4
AAA8371-00拓展信息








哦! 它是空的。