TE Connectivity AAA9153-00
- 收藏
- 对比
添加到询价列表
AAA9153-00详情
TE Connectivity AAA9153-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Permitted cable outer temperature after assembling without vibration
-40 - 80
0个相似型号
AAA9153-00拓展信息








哦! 它是空的。