TE Connectivity AAA9252-00
- 收藏
- 对比
添加到询价列表
AAA9252-00详情
TE Connectivity AAA9252-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 85
Material core insulation
Polyurethane (PUR)
Rated current In
16
Material housing
Brass
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP65/IP67
0个相似型号
AAA9252-00拓展信息








哦! 它是空的。