TE Connectivity AAA9974-00
- 收藏
- 对比
AAA9974-00详情
TE Connectivity AAA9974-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Processor Brand
AMD
Maximum Operating Temperature
+ 60 C
Unit Weight
12.822085 oz
On-Board Storage Size
4 GB
Minimum Operating Temperature
0 C
Interface Type
Ethernet, HDMI, LVDS, PCIe, SATA, UART, USB
Manufacturer
IBASE
Brand
IBASE
Processor Type
V1807B
RoHS
Details
Battery Backup Switching
无备用电池
On-Board Storage Type
DDR4
系列
ET976
子类别
Computing
频率
3.8 GHz
产品类别
Computer-On-Modules - COM
核数量
4 Core
产品类别
Computer-On-Modules - COM
AAA9974-00拓展信息








哦! 它是空的。