TE Connectivity AAB0021-00
- 收藏
- 对比
AAB0021-00详情
TE Connectivity AAB0021-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
有
Type of electric connection
压接
Ambient temperature
-40 - 70
Rated current In
16
Connectable conductor cross section fine-strand without cable end sleeve
0.37 - 2.5
Material housing
Plastic
Thread size M
20.5
Material of contact surface
Gold
Locking mechanism
压盖螺母
Connectable conductor cross section multi-wired
0.37 - 2.5
Pollution degree
3
Degree of protection (IP), mounted
IP67
Overvoltage category
III
Inflammability class of insulation material according to with UL94
Other
AAB0021-00拓展信息








哦! 它是空的。