TE Connectivity AAB0285-00
- 收藏
- 对比
添加到询价列表
AAB0285-00详情
TE Connectivity AAB0285-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
2
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
AAB0285-00拓展信息








哦! 它是空的。