TE Connectivity AAB0442-00
- 收藏
- 对比
AAB0442-00详情
TE Connectivity AAB0442-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
有
Type of electric connection
Screw connection
Ambient temperature
-40 - 85
Rated current In
4
Material housing
Brass
Thread size M
12
Material of contact surface
Gold
Locking mechanism
压盖螺母
Pollution degree
3
Degree of protection (IP), mounted
IP67
Overvoltage category
III
Inflammability class of insulation material according to with UL94
Other
AAB0442-00拓展信息








哦! 它是空的。