TE Connectivity AAB0845-00
- 收藏
- 对比
添加到询价列表
AAB0845-00详情
TE Connectivity AAB0845-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-30 - 85
Rated current In
13
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP65/IP67
Inflammability class of insulation material according to with UL94
Other
Model
H-adapter
0个相似型号
AAB0845-00拓展信息








哦! 它是空的。