TE Connectivity AAB1160-00
- 收藏
- 对比
AAB1160-00详情
TE Connectivity AAB1160-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 130 C
Unit Weight
0.017637 oz
Minimum Operating Temperature
+ 40 C
Factory Pack QuantityFactory Pack Quantity
50
Closing Temp
+ 50 C
Manufacturer
Sensata
Brand
AIRPAX
Tradename
AIRPAX
RoHS
Details
系列
6600
包装
Tube
子类别
Sensors
功能
关闭上升
产品类别
Thermostats
产品
Overmolded Automatic Reset Thermostats
产品类别
Thermostats
AAB1160-00拓展信息








哦! 它是空的。