TE Connectivity AAB1339-00
- 收藏
- 对比
AAB1339-00详情
TE Connectivity AAB1339-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
46
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Circuit integrity
None
Material core insulation
Polyurethane (PUR)
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-25 - 80
Outer diameter approx.
5.3
Specification material outer sheath
Other
Screen over stranding element
Foil + braiding
Category
None
Halogen free according to IEC 60754-2
有
Protective sheath
Polyvinyl chloride (PVC)
Core identification
Colour
Number of stranding elements
1
Min. permitted bending radius, moving application with forced guidance
53
Nominal cross section conductor
0.34
Screen over stranding
Foil + braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
53
Min. permitted bending radius, stationary application/permanent installation
27
Low smoke according to IEC 61034-2
无
Nominal voltage U
300
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 6 = very flexible
双工
有
绞合
Bundle
防紫外线
无
AAB1339-00拓展信息








哦! 它是空的。