TE Connectivity AAB3419-00
- 收藏
- 对比
添加到询价列表
AAB3419-00详情
TE Connectivity AAB3419-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 80
Rated current In
12
Permitted cable outer temperature during assembling/handling
-20 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
AAB3419-00拓展信息








哦! 它是空的。