TE Connectivity AAC0901-00
- 收藏
- 对比
AAC0901-00
2460-AAC0901-00
无类别的
--
大陆
立即发货

Cross Referenced to TE CNTY RAYCHEM - Part: RYCPC426HP-AT-BT3-21-70FS-SA-1-ZN
1最小包装量--
AAC0901-00详情
TE Connectivity AAC0901-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 85
Rated current In
4
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
Other
Model
T-adapter
AAC0901-00拓展信息







哦! 它是空的。