TE Connectivity AAC1125-00
- 收藏
- 对比
AAC1125-00
2460-AAC1125-00
无类别的
--
大陆
立即发货

Cross Referenced to TE CNTY RAYCHEM - Part: RYCPC460-26-1398PN-1-B-A
1最小包装量--
添加到询价列表
AAC1125-00详情
TE Connectivity AAC1125-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 80
Rated current In
16
Permitted cable outer temperature during assembling/handling
-20 - 80
Degree of protection (IP)
IP65/IP67
Material of contact surface
Gold
0个相似型号
AAC1125-00拓展信息







哦! 它是空的。