AAE1573-00
AAE1573-00

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

TE Connectivity AAE1573-00

  • 收藏
  • 对比

型号

AAE1573-00

utmel 编号

2460-AAE1573-00

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

PC420BF-1199PSN-2-Z-001

起订量

1最小包装量--

添加到询价列表
AAE1573-00
AAE1573-00 TE Connectivity PC420BF-1199PSN-2-Z-001

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

AAE1573-00详情

TE Connectivity AAE1573-00重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • 质量

    74

  • Stranding element

  • Flame retardant

    According to IEC/EN 60332-3-24

  • Permitted cable outer temperature after assembling without vibration

    -40 - 80

  • Circuit integrity

    None

  • Material core insulation

    Polyurethane (PUR)

  • Conductor surface

    Bare

  • Colour outer sheath

    Black

  • Permitted cable outer temperature during assembling/handling

    -25 - 80

  • Outer diameter approx.

    5.9

  • Specification material outer sheath

    Other

  • Screen over stranding element

    None

  • Category

    None

  • Halogen free according to IEC 60754-2

  • Protective sheath

    Polyurethane (PUR)

  • Core identification

    Colour

  • Number of stranding elements

    1

  • Min. permitted bending radius, moving application with forced guidance

    59

  • Nominal cross section conductor

    0.75

  • Screen over stranding

    None

  • Low smoke (according to EN 61034-2)

  • Min. permitted bending radius, moving application/free movement

    59

  • Min. permitted bending radius, stationary application/permanent installation

    29.5

  • Low smoke according to IEC 61034-2

  • Nominal voltage U

    300

  • Material outer sheath

    Polyurethane (PUR)

  • Conductor category

    Class 6 = very flexible

  • 双工

  • 绞合

    Bundle

  • 防紫外线

0个相似型号

AAE1573-00拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS