TE Connectivity AAE6187-00
- 收藏
- 对比
添加到询价列表
AAE6187-00详情
TE Connectivity AAE6187-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 80
Material core insulation
Polypropylene (PP)
Rated current In
4
Material housing
Brass
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
AAE6187-00拓展信息








哦! 它是空的。