TE Connectivity AAE7793-00
- 收藏
- 对比
AAE7793-00
2460-AAE7793-00
无类别的
--
大陆
立即发货

Cross Referenced to TE CNTY RAYCHEM - Part: RYCBTH1-19-08-1-B-SB-CV4021
1最小包装量--
添加到询价列表
AAE7793-00详情
TE Connectivity AAE7793-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 85
Material core insulation
Polyurethane (PUR)
Rated current In
2
Material housing
Brass
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
AAE7793-00拓展信息







哦! 它是空的。