TE Connectivity AAF0166-00
- 收藏
- 对比
AAF0166-00
2460-AAF0166-00
无类别的
--
大陆
立即发货

Cross Referenced to TE CNTY RAYCHEM - Part: RYCBTH1-23-12-1-B-SB-CV4021
1最小包装量--
添加到询价列表
AAF0166-00详情
TE Connectivity AAF0166-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 70
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
AAF0166-00拓展信息







哦! 它是空的。