TE Connectivity ABC06N-22S
- 收藏
- 对比
ABC06N-22S
2460-ABC06N-22S
矩形连接器 - 触头
--
大陆
立即发货

Standard Rectangular Connectors, Plug, Mating Alignment, Keyed Mating Alignment Type, Wire-to-Wire, Normal, 10 Position, 2 Row, Sealable, DEUTSCH ABC
--最小包装量--
ABC06N-22S详情
TE Connectivity ABC06N-22S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ABC06N-22S
TE Internal Description
IN-LINE PLUG
Connector & Housing Typeu2009
Plug
Mating Alignmentu2009
With
Mating Alignment Typeu2009
Keyed
Mating Retention Typeu2009
Latch
Connector Systemu2009
Wire-to-Wire
ABC06N-22S拓展信息

















哦! 它是空的。