TE Connectivity ABC20A80S
- 收藏
- 对比
ABC20A80S
2460-ABC20A80S
集成电路(IC)
--
大陆
立即发货

ABC20A80S datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
ABC20A80S详情
TE Connectivity ABC20A80S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
电缆和面板
Manufacturer Part Number
ABC20A80S
Part Life Cycle Code
活跃
Ihs Manufacturer
DEUTSCH CORP
Risk Rank
5.79
Manufacturer Series
ABC20A80S
连接器类型
机架和面板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
80
Reach合规守则
unknown
触点性别
FEMALE
空壳
NO
主体/外壳样式
RECEPTACLE
ABC20A80S拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。