TE Connectivity ABC26C-0000
- 收藏
- 对比
ABC26C-0000
2460-ABC26C-0000
矩形连接器 - 配件
--
大陆
立即发货

Rectangular Housing Assembly Plug 2-Inch Shell
1最小包装量--
ABC26C-0000详情
TE Connectivity ABC26C-0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
Manufacturer Part Number
AFS116-30-12B-34
Factory Pack QuantityFactory Pack Quantity
1
Brand
TE Connectivity / DEUTSCH
系列
ABC
包装
Bulk
终端
Screw
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
线圈电压
250-500 VDC
线圈型
Magnetic
产品类别
矩形MIL规格连接器
辅助触点
1NO, 2NC
ABC26C-0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。