TE Connectivity ABC26G-0000
- 收藏
- 对比
ABC26G-0000
2460-ABC26G-0000
集成电路(IC)
--
大陆
立即发货

PLUG ASSY Product Type:In-Line, Connector Style:Plug, Contact Plating Material:Gold Over Nickel, Operating Temperature Range:-65 – 175 °C In-Line Plug | Standard Rectangular Connector | Part# ABC26G-0000 | Gold Over Nickel | TE Connectivity
1最小包装量--
ABC26G-0000详情
TE Connectivity ABC26G-0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
18 Weeks
Manufacturer Part Number
ABC26G-0000
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.13
Contact Finish Mating
未说明
Contact Materials
未说明
Factory Pack QuantityFactory Pack Quantity
1
Brand
TE Connectivity / DEUTSCH
RoHS
Details
包装
Bulk
连接器类型
矩形连接器
子类别
MIL-Spec / MIL-Type
Reach合规守则
compliant
Brand Name
DEUTSCH
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
ABC26G-0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。