TE Connectivity ACT00MB-E-EL52S
- 收藏
- 对比
ACT00MB-E-EL52S
2460-ACT00MB-E-EL52S
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, Sealable, Wire & Cable, Reverse Gender, Nickel, Composite / Aluminum, Thermoset, DEUTSCH 38999 Series III
1最小包装量--
ACT00MB-E-EL52S详情
TE Connectivity ACT00MB-E-EL52S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ACT00MB-E-EL52S
TE Internal Description
S RELIEF STR
Connector Systemu2009
Wire-to-Wire
Sealableu2009
有
Shell Plating Materialu2009
Nickel
Reverse Genderu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
ACT00MB-E-EL52S拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。