TE Connectivity ACT00MB-G-EL00N
- 收藏
- 对比
ACT00MB-G-EL00N
2460-ACT00MB-G-EL00N
圆形连接器 - 后壳和电缆夹
QFN
大陆
立即发货

BACKSHELL,COMPOSITE, 180DEG, SIZE 21
1最小包装量--
ACT00MB-G-EL00N详情
TE Connectivity ACT00MB-G-EL00N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
18.432
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.97(V)
Programmable
无
For Use With
MIL-C-38999 Series III Circular Connectors
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±50(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
配件类型
Backshell
电缆出口角度
180°
连接器外壳尺寸
21
ACT00MB-G-EL00N拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。