TE Connectivity ACT20JB35BNV001
- 收藏
- 对比
ACT20JB35BNV001
2460-ACT20JB35BNV001
圆形连接器 - 外壳
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 13 Position, Sealable, Wire & Cable, Signal, Panel Mount, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT20JB35BNV001详情
TE Connectivity ACT20JB35BNV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Thermoplastic Elastomer (TPE)
Manufacturer Part Number
CLS40MRB-BB2-F
Approvals
CSA, UL
Manufacturer
Advanced Devices (Marinco)
额定电流
400 A
电压
600 VAC
连接类型
Receptacle
ACT20JB35BNV001拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。