TE Connectivity ACT20JB35HB-6149 [V001]
- 收藏
- 对比
ACT20JB35HB-6149 [V001]
2460-ACT20JB35HB-6149 [V001]
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 13 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Panel Mount, Cadmium O.D.
1最小包装量--
ACT20JB35HB-6149 [V001]详情
TE Connectivity ACT20JB35HB-6149 [V001]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PLS380A-SSAC
Approvals
CE, CSA, UL
Manufacturer
SSAC
Mounting
Plug-In
相位的数量
3
ACT20JB35HB-6149 [V001]拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。