TE Connectivity ACT20JC98HA
- 收藏
- 对比
ACT20JC98HA详情
TE Connectivity ACT20JC98HA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bezel Style
Metal Octagonal
Manufacturer Part Number
116B6708G4-2-A52-A4
Approvals
UL
Lens Shape
Dome
Manufacturer
GE
RoHS
无
端子类型
Solder, Screw
镜头颜色
Amber
面板后深度
2.63
灯型
Incandescent
ACT20JC98HA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。