TE Connectivity ACT20JD18HC-6149 [V001]
- 收藏
- 对比
ACT20JD18HC-6149 [V001]
2460-ACT20JD18HC-6149 [V001]
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 18 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Panel Mount, Cadmium O.D.
1最小包装量--
ACT20JD18HC-6149 [V001]详情
TE Connectivity ACT20JD18HC-6149 [V001]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DA-35-2-8A
Approvals
CSA, UL
Manufacturer
Dwyer Instruments
类型
Temperature Switch
输出量
SPST
ACT20JD18HC-6149 [V001]拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。