TE Connectivity ACT20JD35ANV002
- 收藏
- 对比
ACT20JD35ANV002
2460-ACT20JD35ANV002
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 37 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Panel Mount, Cadmium O.D.
1最小包装量--
ACT20JD35ANV002详情
TE Connectivity ACT20JD35ANV002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YACT20JD35ANV00200
TE Internal Description
SQUARE FLANGE RECEPTACLE
Mil-Spec
EN3645-J0DN35AN
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
37
Centerline (Pitch)u2009
.06u2009mmu2009[u2009.1u2009inu2009]
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Cable Types
导线引线
连接器类型
9POS D-Sub
性别
Plug
电缆长度
0.457 m
ACT20JD35ANV002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。