TE Connectivity ACT20JE08AB V001
- 收藏
- 对比
ACT20JE08AB V001
2460-ACT20JE08AB V001
圆形连接器 - 外壳
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 8 Position, Sealable, Wire & Cable, Power, Panel Mount, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT20JE08AB V001详情
TE Connectivity ACT20JE08AB V001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
16/3VX950
Manufacturer
Continental Belt
Outside Length
95 Inches
频带数量
16
ACT20JE08AB V001拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。