TE Connectivity ACT20JH53BEV001
- 收藏
- 对比
ACT20JH53BEV001
2460-ACT20JH53BEV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 53 Position, Sealable, Wire & Cable, Signal, Panel Mount, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT20JH53BEV001详情
TE Connectivity ACT20JH53BEV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
53
Connector Systemu2009
Cable-to-Panel
Mil-Spec
D38999/20JH53BE
TE Internal #
YACT20JH53BEV00100
Contact Current Rating (Max)u2009(A)
7.5
TE Internal Description
SQUARE FLANGE RECEPTACLE
ACT20JH53BEV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。