TE Connectivity ACT20JH55SBV001
- 收藏
- 对比
ACT20JH55SBV001
2460-ACT20JH55SBV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 55 Position, Sealable, Wire & Cable, Signal, Panel Mount, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT20JH55SBV001详情
TE Connectivity ACT20JH55SBV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YACT20JH55SBV00100
Contact Current Rating (Max)u2009(A)
7.5
TE Internal Description
SQUARE FLANGE RECEPTACLE
Mil-Spec
D38999/20JH55SB
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
55
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
ACT20JH55SBV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。