TE Connectivity ACT20JJ24JEV001
- 收藏
- 对比
ACT20JJ24JEV001
2460-ACT20JJ24JEV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 24 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Panel Mount, Cadmium O.D.
1最小包装量--
ACT20JJ24JEV001详情
TE Connectivity ACT20JJ24JEV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
24
Centerline (Pitch)u2009
.06u2009mmu2009[u2009.1u2009inu2009]
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
TE Internal #
YACT20JJ24JEV00100
Mil-Spec
D38999/20JJ24JE
TE Internal Description
SQUARE FLANGE RECEPTACLE
Transistor Polarity
NPN
连续集电极电流
25
ACT20JJ24JEV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。