TE Connectivity ACT20JJ43HB V001
- 收藏
- 对比
ACT20JJ43HB V001
2460-ACT20JJ43HB V001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 43 Position, Sealable, Wire & Cable, Power & Signal, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT20JJ43HB V001详情
TE Connectivity ACT20JJ43HB V001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
R11
Package
ACS880R11IP54
Manufacturer Part Number
ACS880-07-0721A-7B055D150-ABBI
Manufacturer
ABB
Mounting
Panel
最高频率
500 Hz
知识产权评级
IP54
ACT20JJ43HB V001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。