TE Connectivity ACT20MB98PAV001
- 收藏
- 对比
ACT20MB98PAV001
2460-ACT20MB98PAV001
圆形连接器
CSON
大陆
立即发货

Circular MIL Spec Connecto
1最小包装量--
ACT20MB98PAV001详情
TE Connectivity ACT20MB98PAV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
5(mm)
Operating Temp Range
-20C to 70C
Rad Hardened
无
Usage Level
Commercial grade
筛选水平
COMMERCIALC
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
ACT20MB98PAV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。