TE Connectivity ACT20MB98SC-6149 V001
- 收藏
- 对比
ACT20MB98SC-6149 V001
2460-ACT20MB98SC-6149 V001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 6 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Panel Mount
1最小包装量--
ACT20MB98SC-6149 V001详情
TE Connectivity ACT20MB98SC-6149 V001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Number of Outlets
(1) 120V Receptacle
Manufacturer Part Number
P-R12-M3R3-C10U177
Manufacturer
Grace Technologies
知识产权评级
IP65
ACT20MB98SC-6149 V001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。