TE Connectivity ACT20MC35HAV001
- 收藏
- 对比
ACT20MC35HAV001
2460-ACT20MC35HAV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 22 Position, Sealable, Wire & Cable, Signal, Panel Mount, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT20MC35HAV001详情
TE Connectivity ACT20MC35HAV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
22
Connector Systemu2009
Cable-to-Panel
Mil-Spec
D38999/20MC35HA
TE Internal Description
SQUARE FLANGE RECEPTACLE
TE Internal #
YACT20MC35HAV00100
For Use With
RJ-45 Connectors
类型
机架总成
家人
Circular Plastic Connectors (CPC)
ACT20MC35HAV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。