TE Connectivity ACT20MC35SB-6149
- 收藏
- 对比
ACT20MC35SB-6149
2460-ACT20MC35SB-6149
圆形连接器
--
大陆
立即发货

Circular Housing MIL-DTL-38999 Receptacle 22 Position Socket Contact Flange Mount
1最小包装量--
ACT20MC35SB-6149详情
TE Connectivity ACT20MC35SB-6149重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 10 months ago)
Manufacturer Part Number
G2M3SSK1-40120
Approvals
CE, CSA, UL
Manufacturer
ABB
定位的数量
3
端子类型
Fingersafe Screw
面板后深度
1.91
触点
2NO
知识产权评级
IP66
ACT20MC35SB-6149拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。