TE Connectivity ACT20MC98ANV002
- 收藏
- 对比
ACT20MC98ANV002
2460-ACT20MC98ANV002
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 10 Position, Sealable, Wire & Cable, Signal, Cable Mount (Free-Hanging), Electroless Nickel, Composite
1最小包装量--
ACT20MC98ANV002详情
TE Connectivity ACT20MC98ANV002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
7.5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
10
Connector Systemu2009
Wire-to-Wire
Mil-Spec
EN3645-M0CN98AN
TE Internal Description
SQUARE FLANGE RECEPTACLE
TE Internal #
YACT20MC98ANV00200
ACT20MC98ANV002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。