TE Connectivity ACT20MC98BAV002
- 收藏
- 对比
ACT20MC98BAV002
2460-ACT20MC98BAV002
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 10 Position, Sealable, Wire & Cable, Signal, Panel Mount, Electroless Nickel, Composite
1最小包装量--
ACT20MC98BAV002详情
TE Connectivity ACT20MC98BAV002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YACT20MC98BAV00200
TE Internal Description
SQUARE FLANGE RECEPTACLE
Mil-Spec
EN3645-M0CN98BA
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
10
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
7.5
ACT20MC98BAV002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。