TE Connectivity ACT20ME06HDV001
- 收藏
- 对比
ACT20ME06HDV001
2460-ACT20ME06HDV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 6 Position, Sealable, Wire & Cable, Power, Panel Mount, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT20ME06HDV001详情
TE Connectivity ACT20ME06HDV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
23
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
6
Connector Systemu2009
Cable-to-Panel
Mil-Spec
D38999/20ME6HD
TE Internal Description
SQUARE FLANGE RECEPTACLE
TE Internal #
YACT20ME06HDV00100
Body Orientation
Straight
Base/Housing Material
PBT (Polybutylene Terephthalate)
Mounting
电缆安装
性别
Receptacle
房屋颜色
Black/Green
产品长度
43 mm
ACT20ME06HDV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。